Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211826102E3

Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211826102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211826102E3-ND
Aluminum Electrolytic Capacitors MAL211826102E3-ND
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm @ 100Hz 8000 Hrs @ 125°C

1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 375mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C2216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C2216
Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C2216
Capacitor,1000uF,25V DC,20-% Tol,20+% Tol

Capacitor,1000uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211826102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211826102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211826102E3
CAP ALUM 1000UF 20% 25V AXIAL

CAP ALUM 1000UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211826102E3-ND 97C2216 MAL211826102E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1000Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details