220µF 10V Aluminum Electrolytic Capacitors Axial, Can 2.53Ohm @ 100Hz 4000 Hrs @ 125°C
CAP ALUM 220UF 20% 10V AXIAL
CAP ALUM 220UF 20% 10V AXIAL
Capacitor,220uF,10VD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL211824221E3-ND | MAL211824221E3 | MAL211824221E3 | 97C2203 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Vishay |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |