1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 790mOhm @ 100Hz 4000 Hrs @ 125°C
CAP ALUM 1000UF 20% 6.3V AXIAL
1000 6,3V 10x18mm 125 4000h
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL211823102E3-ND | MAL211823102E3 | 97C2200 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 1000 6,3V 10X18Mm 125 4000H Vishay |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF |