Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211818331E3

Description
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 630mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 630mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4158PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4158PHBK-ND
Aluminum Electrolytic Capacitors 4158PHBK-ND
330µF 63V Aluminum Electrolytic Capacitors Axial, Can 630mOhm 8000 Hrs @ 125°C

330µF 63V Aluminum Electrolytic Capacitors Axial, Can 630mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive 330uF 63V 0.63 Ohm Capacitor
58-MAL211818331E3
Automotive 330uF 63V 0.63 Ohm Capacitor 58-MAL211818331E3
Cap Aluminum Lytic 330uF 63V 20% (15 X 30mm) Axial 0.63 Ohm 730mA 8000h 125°C Automotive Bulk Product overview: MAL211818331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.63 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.63 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818331E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 63V 20% (15 X 30mm) Axial 0.63 Ohm 730mA 8000h 125°C Automotive Bulk Product overview: MAL211818331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 330uF, 63V, 0.63 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 330uF, 63V, 0.63 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211818331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211818331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211818331E3
CAP ALUM 330UF 20% 63V AXIAL

CAP ALUM 330UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay - 95C1227 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay
95C1227
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay 95C1227
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7826 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
27X7826
Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay 27X7826
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4158PHBK-ND 58-MAL211818331E3 MAL211818331E3 95C1227 27X7826
Product Name Aluminum Electrolytic Capacitors Automotive 330uF 63V 0.63 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 330Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713185 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details