Vishay Intertechnology, Inc. 220uF 63V 550mA Capacitor MAL211818221E3

Description
220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 550mA Product overview: MAL211818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 550mA Product overview: MAL211818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 63V 550mA Capacitor
58-MAL211818221E3
220uF 63V 550mA Capacitor 58-MAL211818221E3
220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 550mA Product overview: MAL211818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818221E3 can be used for catalog matching and distributor lookup.

220uF 63V 20% Aluminum Electrolytic Capacitor, Axial, 125°C, 550mA Product overview: MAL211818221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211818221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4157PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4157PHBK-ND
Aluminum Electrolytic Capacitors 4157PHBK-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 940mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2527061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527061
Aluminium Capacitors 2527061
Aluminium Capacitor Leaded 220uF 63V 20%

Aluminium Capacitor Leaded 220uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2539278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2539278
Aluminium Capacitors 2539278
Aluminium Capacitor Leaded 220uF 63V 20%

Aluminium Capacitor Leaded 220uF 63V 20%

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 220UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG - 70122986 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 220UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG
70122986
CAPACITOR; ALU ELECTROLYTIC;CAP 220UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 70122986
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable Up to 150°C) Miniaturized, High CV-Product Per Unit Volume Compliant to RoHS Directive 2002/95/EC Applications: Automotive, Industrial and Telecommunication Smoothing, Filtering, Coupling, Decoupling, Timing For Use After Very Long Storage (10 Years) Without Voltage Applied Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant Outdoor Applications, e.g. Aerial Amplifiers

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Charge and Discharge Proof
  • Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability
  • Extended Temperature Range: 125°C (Usable Up to 150°C)
  • Miniaturized, High CV-Product Per Unit Volume
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Automotive, Industrial and Telecommunication
  • Smoothing, Filtering, Coupling, Decoupling, Timing
  • For Use After Very Long Storage (10 Years) Without Voltage Applied
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
  • Outdoor Applications, e.g. Aerial Amplifiers
Supplier's Site
Aluminum Electrolytic Capacitors - MAL211818221E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211818221E3
Aluminum Electrolytic Capacitors MAL211818221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay - 82X7266 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay
82X7266
Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay 82X7266
Aluminium Electrolytic Capacitor, 118 AHT Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 220 - F, - 20%, 63 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 55522180 - Radwell International
Willingboro, NJ, United States
Capacitor
55522180
Capacitor 55522180
CAPACITOR, AXIAL, ELECTROLYTIC, 220 UF, 63 VDC RATING, 12.5 X 30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 220 UF, 63 VDC RATING, 12.5 X 30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CAP ALUM 220UF 20% 63V AXIAL - 886-MAL211818221E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 220UF 20% 63V AXIAL
886-MAL211818221E3
CAP ALUM 220UF 20% 63V AXIAL 886-MAL211818221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211818221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211818221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211818221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211818221E3 4157PHBK-ND 2527061 70122986 MAL211818221E3 82X7266 55522180 886-MAL211818221E3 MAL211818221E3
Product Name 220uF 63V 550mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 220UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 220 F, 20%, 63 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay Capacitor CAP ALUM 220UF 20% 63V AXIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Through Hole Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101823T035DJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details