Vishay Intertechnology, Inc. Automotive 1000uF 40V 0.205 Ohm Capacitor MAL211817102E3

Description
Cap Aluminum Lytic 1000uF 40V 20% (18 X 30mm) Axial 0.205 Ohm 1070mA 8000h 125°C Automotive Bulk Product overview: MAL211817102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 40V, 0.205 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 40V, 0.205 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1000uF 40V 20% (18 X 30mm) Axial 0.205 Ohm 1070mA 8000h 125°C Automotive Bulk Product overview: MAL211817102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 40V, 0.205 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 40V, 0.205 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1000uF 40V 0.205 Ohm Capacitor
58-MAL211817102E3
Automotive 1000uF 40V 0.205 Ohm Capacitor 58-MAL211817102E3
Cap Aluminum Lytic 1000uF 40V 20% (18 X 30mm) Axial 0.205 Ohm 1070mA 8000h 125°C Automotive Bulk Product overview: MAL211817102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 40V, 0.205 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 40V, 0.205 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817102E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 40V 20% (18 X 30mm) Axial 0.205 Ohm 1070mA 8000h 125°C Automotive Bulk Product overview: MAL211817102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 40V, 0.205 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 40V, 0.205 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211817102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4145PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4145PHBK-ND
Aluminum Electrolytic Capacitors 4145PHBK-ND
1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 125°C

1000µF 40V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803379
Aluminium Capacitors 2803379
Aluminium Capacitor Axial 1000uF 40V 20%

Aluminium Capacitor Axial 1000uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803377
Aluminium Capacitors 2803377
Vishay MAL211817102E3 Capacitor

Vishay MAL211817102E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay - 14M6669 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay
14M6669
Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay 14M6669
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 40V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 40V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211817102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211817102E3
Capacitors - Aluminum Electrolytic Capacitors MAL211817102E3
CAP ALUM 1000UF 20% 40V AXIAL

CAP ALUM 1000UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211817102E3 4145PHBK-ND 2803379 2803377 14M6669 MAL211817102E3
Product Name Automotive 1000uF 40V 0.205 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 1000Uf, 40V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details