Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211816681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4131PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4131PHBK-ND
Aluminum Electrolytic Capacitors 4131PHBK-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 420mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 680Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay - 14M8275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
14M8275
Capacitor Alum Elec 680Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay 14M8275
CAPACITOR ALUM ELEC 680UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211816681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816681E3
CAP ALUM 680UF 20% 25V AXIAL

CAP ALUM 680UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4131PHBK-ND 14M8275 MAL211816681E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 680Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers