Vishay Intertechnology, Inc. 4700uF 25V 1.71A Capacitor MAL211816472E3

Description
4700uF 25V Al Electrolytic Cap, Axial, 95mR ESR, 1.71A Ripple Product overview: MAL211816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.71A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.71A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4700uF 25V Al Electrolytic Cap, Axial, 95mR ESR, 1.71A Ripple Product overview: MAL211816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.71A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.71A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816472E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 25V 1.71A Capacitor
58-MAL211816472E3
4700uF 25V 1.71A Capacitor 58-MAL211816472E3
4700uF 25V Al Electrolytic Cap, Axial, 95mR ESR, 1.71A Ripple Product overview: MAL211816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.71A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.71A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816472E3 can be used for catalog matching and distributor lookup.

4700uF 25V Al Electrolytic Cap, Axial, 95mR ESR, 1.71A Ripple Product overview: MAL211816472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.71A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.71A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211816472E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4136PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4136PHBK-ND
Aluminum Electrolytic Capacitors 4136PHBK-ND
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 95mOhm 8000 Hrs @ 125°C

4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 95mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay - 14M6668 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay
14M6668
Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay 14M6668
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 25V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211816472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816472E3
CAP ALUM 4700UF 20% 25V AXIAL

CAP ALUM 4700UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211816472E3 4136PHBK-ND 14M6668 MAL211816472E3
Product Name 4700uF 25V 1.71A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details