Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211816471E3

Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4130PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4130PHBK-ND
Aluminum Electrolytic Capacitors 4130PHBK-ND
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 8000 Hrs @ 125°C

470µF 25V Aluminum Electrolytic Capacitors Axial, Can 610mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803375
Aluminium Capacitors 2803375
Vishay MAL211816471E3 Capacitor

Vishay MAL211816471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803376
Aluminium Capacitors 2803376
Aluminium Capacitors Axial 470uF 20% 25V

Aluminium Capacitors Axial 470uF 20% 25V

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay - 14M6667 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay
14M6667
Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay 14M6667
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 25V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211816471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211816471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211816471E3
CAP ALUM 470UF 20% 25V AXIAL

CAP ALUM 470UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4130PHBK-ND 2803375 2803376 14M6667 MAL211816471E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 470Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details