Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211815681E3

Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 525mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 525mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4119PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4119PHBK-ND
Aluminum Electrolytic Capacitors 4119PHBK-ND
680µF 16V Aluminum Electrolytic Capacitors Axial, Can 525mOhm 8000 Hrs @ 125°C

680µF 16V Aluminum Electrolytic Capacitors Axial, Can 525mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211815681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211815681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211815681E3
CAP ALUM 680UF 20% 16V AXIAL

CAP ALUM 680UF 20% 16V AXIAL

Supplier's Site
Capacitor Alum Elec 680Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay - 14M8273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay
14M8273
Capacitor Alum Elec 680Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay 14M8273
CAPACITOR ALUM ELEC 680UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4119PHBK-ND MAL211815681E3 14M8273
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 680Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details