Vishay Intertechnology, Inc. Aluminium Capacitors MAL211815222E3

Description
Vishay MAL211815222E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL211815222E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803370
Aluminium Capacitors 2803370
Vishay MAL211815222E3 Capacitor

Vishay MAL211815222E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803369
Aluminium Capacitors 2803369
Vishay MAL211815222E3 Capacitor

Vishay MAL211815222E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4122PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4122PHBK-ND
Aluminum Electrolytic Capacitors 4122PHBK-ND
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 125°C

2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211815222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211815222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211815222E3
CAP ALUM 2200UF 20% 16V AXIAL

CAP ALUM 2200UF 20% 16V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay - 68X2886 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay
68X2886
Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay 68X2886
Aluminium Electrolytic Capacitor, 118 AHT Series, 2200 - F, - 20%, 16 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 118 AHT Series, 2200 - F, - 20%, 16 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2803370 4122PHBK-ND MAL211815222E3 68X2886
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 118 Aht Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers