Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 155mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 155mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4113PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4113PHBK-ND
Aluminum Electrolytic Capacitors 4113PHBK-ND
4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 155mOhm 8000 Hrs @ 125°C

4700µF 10V Aluminum Electrolytic Capacitors Axial, Can 155mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Axial; Capacitance Vishay - 18C4624 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Axial; Capacitance Vishay
18C4624
Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Axial; Capacitance Vishay 18C4624
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 10V, 20%, AXIAL; Capacitance:4700µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211814472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814472E3
CAP ALUM 4700UF 20% 10V AXIAL

CAP ALUM 4700UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4113PHBK-ND 18C4624 MAL211814472E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details