Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211814103E3

Description
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 84mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 84mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4115PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4115PHBK-ND
Aluminum Electrolytic Capacitors 4115PHBK-ND
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 84mOhm 8000 Hrs @ 125°C

10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 84mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211814103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211814103E3
Capacitors - Aluminum Electrolytic Capacitors MAL211814103E3
CAP ALUM 10000UF 20% 10V AXIAL

CAP ALUM 10000UF 20% 10V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay - 14M6661 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay
14M6661
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay 14M6661
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4115PHBK-ND MAL211814103E3 14M6661
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details