Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211671109E3

Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL211671109E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211671109E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211671109E3CT-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211671109E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211671109E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211671109E3TB-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
10 50V 5X11Mm 105 2000H Vishay - 97C2154 - Newark, An Avnet Company
Chicago, IL, United States
10 50V 5X11Mm 105 2000H Vishay
97C2154
10 50V 5X11Mm 105 2000H Vishay 97C2154
10 50V 5x11mm 105 2000h

10 50V 5x11mm 105 2000h

Supplier's Site
Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack - 886-MAL211671109E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack
886-MAL211671109E3
Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack 886-MAL211671109E3
Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack

Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211671109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211671109E3
Capacitors - Aluminum Electrolytic Capacitors MAL211671109E3
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL211671109E3CT-ND 97C2154 886-MAL211671109E3 MAL211671109E3
Product Name Aluminum Electrolytic Capacitors 10 50V 5X11Mm 105 2000H Vishay Cap Aluminum 10uF 50V 20% (5 X 11mm) Radial 2.5mm 80mA 2000h 105C Ammo Pack Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers