Vishay Precision Group Aluminium Capacitors MAL211651478E3

Description
Vishay MAL211651478E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL211651478E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2304809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2304809
Aluminium Capacitors 2304809
Vishay MAL211651478E3 Capacitor

Vishay MAL211651478E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211651478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211651478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211651478E3CT-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211651478E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211651478E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211651478E3TB-ND
4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

4.7µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211651478E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211651478E3
Capacitors - Aluminum Electrolytic Capacitors MAL211651478E3
CAP ALUM 4.7UF 20% 50V RADIAL

CAP ALUM 4.7UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec, 4.7Uf, 50V; Capacitance Vishay - 18C4614 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 4.7Uf, 50V; Capacitance Vishay
18C4614
Capacitor Alum Elec, 4.7Uf, 50V; Capacitance Vishay 18C4614
CAPACITOR ALUM ELEC, 4.7UF, 50V; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 4.7UF, 50V; Capacitance:4.7µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2304809 56-MAL211651478E3CT-ND MAL211651478E3 18C4614
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 4.7Uf, 50V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor PC Pin
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications Automotive Automotive; Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details