The Win Source Electronics part number 1358003-MAL211651229
22µF 50V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
22uF 50V Radial Aluminum Electrolytic Capacitor, 4mR ESR Product overview: MAL211651229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211651229E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1358003-MAL211651229
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: 116 RLL
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: Automotive
Ripple Current @ Low Frequency: 69.3 mA @ 100 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.472" (12.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 1.9 Ohms
CAP ALUM 22UF 20% 50V RADIAL
22uF 50V 1.9Ω ±20% 69.3mA@100Hz Plugin Aluminum Electrolytic Capacitors - Leaded ROHS
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL211651229E3-ND | 58-MAL211651229E3 | 1358003-MAL211651229E3 | MAL211651229E3 | MAL211651229E3 | 18C4613 |
| Product Name | Aluminum Electrolytic Capacitors | 22uF 50V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitor 22Uf, 50V, 20%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |