Vishay Precision Group Automotive 100uF 35V 240mA Capacitor MAL211650101E3

Description
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Bulk Product overview: MAL211650101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211650101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Bulk Product overview: MAL211650101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211650101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100uF 35V 240mA Capacitor
58-MAL211650101E3
Automotive 100uF 35V 240mA Capacitor 58-MAL211650101E3
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Bulk Product overview: MAL211650101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211650101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Bulk Product overview: MAL211650101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211650101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211650101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211650101E3-ND
Aluminum Electrolytic Capacitors 56-MAL211650101E3-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2304770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2304770
Aluminium Capacitors 2304770
Vishay MAL211650101E3 Capacitor

Vishay MAL211650101E3 Capacitor

Supplier's Site
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm) Lead Spacing: 0.886" (22.50mm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Lead Spacing: 0.886" (22.50mm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211650101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211650101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211650101E3
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211650101E3 56-MAL211650101E3-ND 2304770 MAL211650101E3
Product Name Automotive 100uF 35V 240mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Connectors,Interconnects Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 100 microF 100 microF 0.2200 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101142U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1711145 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details