Vishay Intertechnology, Inc. Automotive 100uF 35V 240mA Capacitor MAL211630101E3

Description
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Ammo Product overview: MAL211630101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211630101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Ammo Product overview: MAL211630101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211630101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 100uF 35V 240mA Capacitor
58-MAL211630101E3
Automotive 100uF 35V 240mA Capacitor 58-MAL211630101E3
Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Ammo Product overview: MAL211630101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211630101E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 35V 20% (8.2 X 11mm) Radial 5mm 240mA 2000h 105°C Automotive Ammo Product overview: MAL211630101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 35V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 35V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211630101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211630101E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211630101E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211630101E3TB-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211630101E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211630101E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211630101E3CT-ND
100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

100µF 35V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211630101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211630101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211630101E3
CAP ALUM 100UF 20% 35V RADIAL

CAP ALUM 100UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-MAL211630101E3 56-MAL211630101E3TB-ND MAL211630101E3
Product Name Automotive 100uF 35V 240mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101302U040AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details