Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211030602E3

Description
6000µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.3Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
6000µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.3Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4661PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4661PHBK-ND
Aluminum Electrolytic Capacitors 4661PHBK-ND
6000µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.3Ohm @ 100Hz 10000 Hrs @ 85°C

6000µF 300V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 25.3Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211030602E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211030602E3
Capacitors - Aluminum Electrolytic Capacitors MAL211030602E3
CAP ALUM 6000UF 300V SCREW

CAP ALUM 6000UF 300V SCREW

Supplier's Site
Cap, Alu Elec, 6000Uf, 300V, Screw; Capacitance Vishay - 75X1603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 6000Uf, 300V, Screw; Capacitance Vishay
75X1603
Cap, Alu Elec, 6000Uf, 300V, Screw; Capacitance Vishay 75X1603
CAP, ALU ELEC, 6000UF, 300V, SCREW; Capacitance:6000µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

CAP, ALU ELEC, 6000UF, 300V, SCREW; Capacitance:6000µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +30%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4661PHBK-ND MAL211030602E3 75X1603
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 6000Uf, 300V, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details