Vishay Intertechnology, Inc. 33000UF 63V Capacitor MAL210638333E3

Description
CAP ALUM 33000UF 63V SCREW Product overview: MAL210638333E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210638333E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 33000UF 63V SCREW Product overview: MAL210638333E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210638333E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33000UF 63V Capacitor
58-MAL210638333E3
33000UF 63V Capacitor 58-MAL210638333E3
CAP ALUM 33000UF 63V SCREW Product overview: MAL210638333E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210638333E3 can be used for catalog matching and distributor lookup.

CAP ALUM 33000UF 63V SCREW Product overview: MAL210638333E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210638333E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL210638333E3 - 1006651-MAL210638333E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL210638333E3
1006651-MAL210638333E3
Aluminum Capacitors - MAL210638333E3 1006651-MAL210638333E3
Manufacturer: Vishay Win Source Part Number: 1006651-MAL210638333 E3 Packaging: Bulk Voltage Rating: 63V Applications: General Purpose Height - Seated (Max): 4.402" (111.80mm) Mounting: Chassis Mount Capacitance: 33000μF Tolerance: -10%, +30% Lead Spacing: 1.122" (28.50mm) Impedance: 8 mOhm Lifetime @ Temp.: 20000 Hrs @ 85°C Polarization: Polar ESR: 8 mOhm @ 100Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Screw Terminals Ripple Current - Low Frequency: 23.5A @ 100Hz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1006651-MAL210638333E3
Packaging: Bulk
Voltage Rating: 63V
Applications: General Purpose
Height - Seated (Max): 4.402" (111.80mm)
Mounting: Chassis Mount
Capacitance: 33000μF
Tolerance: -10%, +30%
Lead Spacing: 1.122" (28.50mm)
Impedance: 8 mOhm
Lifetime @ Temp.: 20000 Hrs @ 85°C
Polarization: Polar
ESR: 8 mOhm @ 100Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - Low Frequency: 23.5A @ 100Hz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL210638333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210638333E3-ND
Aluminum Electrolytic Capacitors MAL210638333E3-ND
33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8mOhm @ 100Hz 20000 Hrs @ 85°C

33000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 8mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210638333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210638333E3
Capacitors - Aluminum Electrolytic Capacitors MAL210638333E3
CAP ALUM 33000UF 63V SCREW

CAP ALUM 33000UF 63V SCREW

Supplier's Site
33000 63V 65X105Mm 85 20000H Vishay - 68R3471 - Newark, An Avnet Company
Chicago, IL, United States
33000 63V 65X105Mm 85 20000H Vishay
68R3471
33000 63V 65X105Mm 85 20000H Vishay 68R3471
33000 63V 65x105mm 85 20000h

33000 63V 65x105mm 85 20000h

Supplier's Site
Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk - 886-MAL210638333E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk
886-MAL210638333E3
Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk 886-MAL210638333E3
Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk

Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL210638333E3 1006651-MAL210638333E3 MAL210638333E3-ND MAL210638333E3 68R3471 886-MAL210638333E3
Product Name 33000UF 63V Capacitor Aluminum Capacitors - MAL210638333E3 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33000 63V 65X105Mm 85 20000H Vishay Cap Aluminum 33000uF 63V -10 to 30% (65X105mm) Screw Aluminum Cylindrical 23500mA 20000hr 85C Bulk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers