Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210619152E3

Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 59mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 59mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210619152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210619152E3-ND
Aluminum Electrolytic Capacitors MAL210619152E3-ND
1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 59mOhm @ 100Hz 20000 Hrs @ 85°C

1500µF 100V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 59mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210619152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210619152E3
Capacitors - Aluminum Electrolytic Capacitors MAL210619152E3
CAP ALUM 1500UF 100V SCREW

CAP ALUM 1500UF 100V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 106 Ped-St Series, 1500 F, +30%, -10%, 100 V, 35 Mm, 27 Ohm Rohs Compliant Vishay - 18K8026 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 106 Ped-St Series, 1500 F, +30%, -10%, 100 V, 35 Mm, 27 Ohm Rohs Compliant Vishay
18K8026
Electrolytic Capacitor, Screw, 106 Ped-St Series, 1500 F, +30%, -10%, 100 V, 35 Mm, 27 Ohm Rohs Compliant Vishay 18K8026
Electrolytic Capacitor, Screw, 106 PED-ST Series, 1500 F, +30%, -10%, 100 V, 35 mm, 27 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 106 PED-ST Series, 1500 F, +30%, -10%, 100 V, 35 mm, 27 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210619152E3-ND MAL210619152E3 18K8026
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 106 Ped-St Series, 1500 F, +30%, -10%, 100 V, 35 Mm, 27 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543M100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details