15000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 16mOhm @ 100Hz 20000 Hrs @ 85°C
Electrolytic Capacitor, Screw, 106 PED-ST Series, 15000 F, +30%, -10%, 63 V, 50 mm, 0.016 ohm RoHS Compliant: Yes
CAP ALUM 15000UF 63V SCREW
CAP ALUM 15000UF 63V SCREW
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL210618153E3-ND | 27T2832 | MAL210618153E3 | MAL210618153E3 |
| Product Name | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Screw, 106 Ped-St Series, 15000 F, +30%, -10%, 63 V, 50 Mm, 0.016 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |