CAP ALUM 10000UF 63V SCREW Product overview: MAL210618103E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210618103E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1228529-MAL210618103
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 106 PED-ST
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.535" (89.80mm)
Standard Package: 25
Capacitance: 10000 µF
Tolerance: -10%, +30%
Voltage - Rated: 63 V
Lead Spacing: 0.874" (22.20mm)
Impedance: 9 mOhms
ESR (Equivalent Series Resistance): 12mOhm @ 100Hz
Lifetime @ Temp.: 20000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.969" Dia (50.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ Low Frequency: 17 A @ 100 Hz
Vishay MAL210618103E3 Capacitor
10000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 12mOhm @ 100Hz 20000 Hrs @ 85°C
Electrolytic Capacitor, 106 PED-ST Series, 10000 F, +30%, -10%, 63 V, 50 mm, 8 ohm RoHS Compliant: Yes
CAP ALUM 10000UF 63V SCREW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL210618103E3 | 1228529-MAL210618103E3 | 6832083 | MAL210618103E3-ND | 27T2831 | MAL210618103E3 |
| Product Name | 10000UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, 106 Ped-St Series, 10000 F, +30%, -10%, 63 V, 50 Mm, 8 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF | 10000 microF |