Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210617333E3

Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210617333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210617333E3-ND
Aluminum Electrolytic Capacitors MAL210617333E3-ND
33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C

33000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 106 Ped-St Series, 33000 F, +30%, -10%, 40 V, 65 Mm, 7 Ohm Rohs Compliant Vishay - 27T2829 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 106 Ped-St Series, 33000 F, +30%, -10%, 40 V, 65 Mm, 7 Ohm Rohs Compliant Vishay
27T2829
Electrolytic Capacitor, Screw, 106 Ped-St Series, 33000 F, +30%, -10%, 40 V, 65 Mm, 7 Ohm Rohs Compliant Vishay 27T2829
Electrolytic Capacitor, Screw, 106 PED-ST Series, 33000 F, +30%, -10%, 40 V, 65 mm, 7 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 106 PED-ST Series, 33000 F, +30%, -10%, 40 V, 65 mm, 7 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210617333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210617333E3
Capacitors - Aluminum Electrolytic Capacitors MAL210617333E3
CAP ALUM 33000UF 40V SCREW

CAP ALUM 33000UF 40V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210617333E3-ND 27T2829 MAL210617333E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 106 Ped-St Series, 33000 F, +30%, -10%, 40 V, 65 Mm, 7 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details