Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210616103E3

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210616103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210616103E3-ND
Aluminum Electrolytic Capacitors MAL210616103E3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210616103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210616103E3
Capacitors - Aluminum Electrolytic Capacitors MAL210616103E3
CAP ALUM 10000UF 25V SCREW

CAP ALUM 10000UF 25V SCREW

Supplier's Site
Electrolytic Capacitor, 106 Ped-St Series, 10000 F, +30%, -10%, 25 V, 35 Mm, 32 Ohm Rohs Compliant Vishay - 27T2824 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, 106 Ped-St Series, 10000 F, +30%, -10%, 25 V, 35 Mm, 32 Ohm Rohs Compliant Vishay
27T2824
Electrolytic Capacitor, 106 Ped-St Series, 10000 F, +30%, -10%, 25 V, 35 Mm, 32 Ohm Rohs Compliant Vishay 27T2824
Electrolytic Capacitor, 106 PED-ST Series, 10000 F, +30%, -10%, 25 V, 35 mm, 32 ohm RoHS Compliant: Yes

Electrolytic Capacitor, 106 PED-ST Series, 10000 F, +30%, -10%, 25 V, 35 mm, 32 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210616103E3-ND MAL210616103E3 27T2824
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, 106 Ped-St Series, 10000 F, +30%, -10%, 25 V, 35 Mm, 32 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101153U050EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details