CAP ALUM 6800UF 20% 200V SCREW
6800 200V 76x105mm 105 5000h
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MAL210482682E3 | 68R3431 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 6800 200V 76X105Mm 105 5000H Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |