Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210447152E3

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4565PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4565PHBK-ND
Aluminum Electrolytic Capacitors 4565PHBK-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm 5000 Hrs @ 105°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 77mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210447152E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210447152E3
Capacitors - Aluminum Electrolytic Capacitors MAL210447152E3
CAP ALUM 1500UF 20% 450V SCREW

CAP ALUM 1500UF 20% 450V SCREW

Supplier's Site
Cap Alum Elect, 1500Uf, 450V, 20%, Screw; Capacitance Vishay - 68R3397 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elect, 1500Uf, 450V, 20%, Screw; Capacitance Vishay
68R3397
Cap Alum Elect, 1500Uf, 450V, 20%, Screw; Capacitance Vishay 68R3397
CAP ALUM ELECT, 1500UF, 450V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

CAP ALUM ELECT, 1500UF, 450V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4565PHBK-ND MAL210447152E3 68R3397
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap Alum Elect, 1500Uf, 450V, 20%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713245 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers