Vishay Precision Group Aluminum Electrolytic Capacitors MAL210447102E3

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4563PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4563PHBK-ND
Aluminum Electrolytic Capacitors 4563PHBK-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm 5000 Hrs @ 105°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 116mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1000Μf, 450V, Alu Elec, Screw; Capacitance Vishay - 27T2821 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 450V, Alu Elec, Screw; Capacitance Vishay
27T2821
Cap, 1000Μf, 450V, Alu Elec, Screw; Capacitance Vishay 27T2821
CAP, 1000µF, 450V, ALU ELEC, SCREW; Capacitance:1000µF; Voltage Rating:450V; Product Range:104 PHL-ST Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

CAP, 1000µF, 450V, ALU ELEC, SCREW; Capacitance:1000µF; Voltage Rating:450V; Product Range:104 PHL-ST Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210447102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210447102E3
Capacitors - Aluminum Electrolytic Capacitors MAL210447102E3
CAP ALUM 1000UF 20% 450V SCREW

CAP ALUM 1000UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4563PHBK-ND 27T2821 MAL210447102E3
Product Name Aluminum Electrolytic Capacitors Cap, 1000Μf, 450V, Alu Elec, Screw; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713238 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details