Vishay Precision Group 400V 9.4A Capacitor MAL210446222E3

Description
Aluminum Electrolytic Capacitor 2200µF 400V 20% Screw Terminal 9.4A 105°C Product overview: MAL210446222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 9.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210446222E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 2200µF 400V 20% Screw Terminal 9.4A 105°C Product overview: MAL210446222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 9.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210446222E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 9.4A Capacitor
58-MAL210446222E3
400V 9.4A Capacitor 58-MAL210446222E3
Aluminum Electrolytic Capacitor 2200µF 400V 20% Screw Terminal 9.4A 105°C Product overview: MAL210446222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 9.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210446222E3 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 2200µF 400V 20% Screw Terminal 9.4A 105°C Product overview: MAL210446222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 9.4A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400V, 9.4A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210446222E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4559PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4559PHBK-ND
Aluminum Electrolytic Capacitors 4559PHBK-ND
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 56mOhm 5000 Hrs @ 105°C

2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 56mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210446222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210446222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210446222E3
CAP ALUM 2200UF 20% 400V SCREW

CAP ALUM 2200UF 20% 400V SCREW

Supplier's Site
Capacitor Alum Elect, 2200Uf, 400V, 20%, Screw; Capacitance Vishay - 68R3393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 2200Uf, 400V, 20%, Screw; Capacitance Vishay
68R3393
Capacitor Alum Elect, 2200Uf, 400V, 20%, Screw; Capacitance Vishay 68R3393
CAPACITOR ALUM ELECT, 2200UF, 400V, 20%, SCREW; Capacitance:2200µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:0.056ohm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 2200UF, 400V, 20%, SCREW; Capacitance:2200µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:0.056ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL210446222E3 4559PHBK-ND MAL210446222E3 68R3393
Product Name 400V 9.4A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 2200Uf, 400V, 20%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Screw
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C523U050EF1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1711146 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details