Vishay Precision Group Aluminum Electrolytic Capacitors MAL210446152E3

Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 83mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 83mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4557PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4557PHBK-ND
Aluminum Electrolytic Capacitors 4557PHBK-ND
1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 83mOhm 5000 Hrs @ 105°C

1500µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 83mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210446152E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210446152E3
Capacitors - Aluminum Electrolytic Capacitors MAL210446152E3
CAP ALUM 1500UF 20% 400V SCREW

CAP ALUM 1500UF 20% 400V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 104 Phl-St Series, 1500 F, 20%, 400 V, 65 Mm, 0.083 Ohm Rohs Compliant Vishay - 27T2818 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 104 Phl-St Series, 1500 F, 20%, 400 V, 65 Mm, 0.083 Ohm Rohs Compliant Vishay
27T2818
Electrolytic Capacitor, Screw, 104 Phl-St Series, 1500 F, 20%, 400 V, 65 Mm, 0.083 Ohm Rohs Compliant Vishay 27T2818
Electrolytic Capacitor, Screw, 104 PHL-ST Series, 1500 F, 20%, 400 V, 65 mm, 0.083 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 104 PHL-ST Series, 1500 F, 20%, 400 V, 65 mm, 0.083 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4557PHBK-ND MAL210446152E3 27T2818
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 104 Phl-St Series, 1500 F, 20%, 400 V, 65 Mm, 0.083 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details