Vishay Precision Group Aluminum Electrolytic Capacitors MAL210445332E3

Description
3300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4553PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4553PHBK-ND
Aluminum Electrolytic Capacitors 4553PHBK-ND
3300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm 5000 Hrs @ 105°C

3300µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 42mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 104 Phl-St Series, 3300 F, 20%, 350 V, 76 Mm, 0.042 Ohm Rohs Compliant Vishay - 27T2816 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 104 Phl-St Series, 3300 F, 20%, 350 V, 76 Mm, 0.042 Ohm Rohs Compliant Vishay
27T2816
Electrolytic Capacitor, Screw, 104 Phl-St Series, 3300 F, 20%, 350 V, 76 Mm, 0.042 Ohm Rohs Compliant Vishay 27T2816
Electrolytic Capacitor, Screw, 104 PHL-ST Series, 3300 F, 20%, 350 V, 76 mm, 0.042 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 104 PHL-ST Series, 3300 F, 20%, 350 V, 76 mm, 0.042 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210445332E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210445332E3
Capacitors - Aluminum Electrolytic Capacitors MAL210445332E3
CAP ALUM 3300UF 20% 350V SCREW

CAP ALUM 3300UF 20% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4553PHBK-ND 27T2816 MAL210445332E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 104 Phl-St Series, 3300 F, 20%, 350 V, 76 Mm, 0.042 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C163M025AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details