Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210437332E3

Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4568PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4568PHBK-ND
Aluminum Electrolytic Capacitors 4568PHBK-ND
3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm 5000 Hrs @ 105°C

3300µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210437332E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210437332E3
Capacitors - Aluminum Electrolytic Capacitors MAL210437332E3
CAP ALUM 3300UF 20% 450V SCREW

CAP ALUM 3300UF 20% 450V SCREW

Supplier's Site
Capacitor Alum Elect, 3300Uf, 450V, 20%, Screw; Capacitance Vishay - 68R3375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 3300Uf, 450V, 20%, Screw; Capacitance Vishay
68R3375
Capacitor Alum Elect, 3300Uf, 450V, 20%, Screw; Capacitance Vishay 68R3375
CAPACITOR ALUM ELECT, 3300UF, 450V, 20%, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 3300UF, 450V, 20%, SCREW; Capacitance:3300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:0.036ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4568PHBK-ND MAL210437332E3 68R3375
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 3300Uf, 450V, 20%, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details