Vishay Precision Group Aluminum Electrolytic Capacitors MAL210437222E3

Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4566PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4566PHBK-ND
Aluminum Electrolytic Capacitors 4566PHBK-ND
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C

2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 53mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
2200 450V 76X105Mm 105 5000H Vishay - 68R3374 - Newark, An Avnet Company
Chicago, IL, United States
2200 450V 76X105Mm 105 5000H Vishay
68R3374
2200 450V 76X105Mm 105 5000H Vishay 68R3374
2200 450V 76x105mm 105 5000h

2200 450V 76x105mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210437222E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210437222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210437222E3
CAP ALUM 2200UF 20% 450V SCREW

CAP ALUM 2200UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4566PHBK-ND 68R3374 MAL210437222E3
Product Name Aluminum Electrolytic Capacitors 2200 450V 76X105Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J0500121JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701057 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers