Manufacturer: Vishay
Win Source Part Number: 1005590-MAL210436222
Packaging: Bulk
Voltage Rating: 400V
Applications: General Purpose
Height - Seated (Max): 4.339" (110.20mm)
Mounting: Chassis Mount
Capacitance: 2200μF
Tolerance: ±20%
Lead Spacing: 1.122" (28.50mm)
Impedance: 33 mOhm
Lifetime @ Temp.: 5000 Hrs @ 105°C
ESR: 56 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Screw Terminals
Ripple Current - High Frequency: 12.6A @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
2200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 56mOhm 5000 Hrs @ 105°C
CAP ALUM 2200UF 20% 400V SCREW Product overview: MAL210436222E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210436222E3 can be used for catalog matching and distributor lookup.
CAP ALUM 2200UF 20% 400V SCREW
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1005590-MAL210436222E3 | 4558PHBK-ND | 58-MAL210436222E3 | MAL210436222E3 |
| Product Name | Aluminum Capacitors - MAL210436222E3 | Aluminum Electrolytic Capacitors | 2200UF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts | |
| WVAC | 400 volts | 400 volts |