Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210435222E3

Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4551PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4551PHBK-ND
Aluminum Electrolytic Capacitors 4551PHBK-ND
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm 5000 Hrs @ 105°C

2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 61mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
2200 350V 65X105Mm 105 5000H Vishay - 68R3365 - Newark, An Avnet Company
Chicago, IL, United States
2200 350V 65X105Mm 105 5000H Vishay
68R3365
2200 350V 65X105Mm 105 5000H Vishay 68R3365
2200 350V 65x105mm 105 5000h

2200 350V 65x105mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210435222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210435222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210435222E3
CAP ALUM 2200UF 20% 350V SCREW

CAP ALUM 2200UF 20% 350V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4551PHBK-ND 68R3365 MAL210435222E3
Product Name Aluminum Electrolytic Capacitors 2200 350V 65X105Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101873U025BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details