2200 400V 65x105mm 105 5000h
CAP ALUM 2200UF 20% 400V SCREW
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 15N6234 | MAL210416222E3 |
| Product Name | 2200 400V 65X105Mm 105 5000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Packing Method | Tape Reel | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |