Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210262152E3

Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210262152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210262152E3-ND
Aluminum Electrolytic Capacitors MAL210262152E3-ND
1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C

1500µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 106mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1500 200V 50X80Mm 85 10000H Vishay - 67M9831 - Newark, An Avnet Company
Chicago, IL, United States
1500 200V 50X80Mm 85 10000H Vishay
67M9831
1500 200V 50X80Mm 85 10000H Vishay 67M9831
1500 200V 50x80mm 85 10000h

1500 200V 50x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210262152E3-ND 67M9831
Product Name Aluminum Electrolytic Capacitors 1500 200V 50X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details