Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210258471E3

Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210258471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210258471E3-ND
Aluminum Electrolytic Capacitors MAL210258471E3-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 385V 35X80Mm 85 10000H Vishay - 67M9825 - Newark, An Avnet Company
Chicago, IL, United States
470 385V 35X80Mm 85 10000H Vishay
67M9825
470 385V 35X80Mm 85 10000H Vishay 67M9825
470 385V 35x80mm 85 10000h

470 385V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210258471E3-ND 67M9825
Product Name Aluminum Electrolytic Capacitors 470 385V 35X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details