Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210258331E3

Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 386mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 386mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210258331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210258331E3-ND
Aluminum Electrolytic Capacitors MAL210258331E3-ND
330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 386mOhm @ 100Hz 10000 Hrs @ 85°C

330µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 386mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210258331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210258331E3
Capacitors - Aluminum Electrolytic Capacitors MAL210258331E3
CAP ALUM 330UF 20% 385V SCREW

CAP ALUM 330UF 20% 385V SCREW

Supplier's Site
330 385V 35X80Mm 85 10000H Vishay - 67M9823 - Newark, An Avnet Company
Chicago, IL, United States
330 385V 35X80Mm 85 10000H Vishay
67M9823
330 385V 35X80Mm 85 10000H Vishay 67M9823
330 385V 35x80mm 85 10000h

330 385V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210258331E3-ND MAL210258331E3 67M9823
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 330 385V 35X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701205 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details