5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 23mOhm @ 100Hz 10000 Hrs @ 85°C
Win Source Part Number: 1181498-MAL210257562
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 102 PHR-ST
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 5.972" (151.70mm)
Standard Package: 12
Capacitance: 5600 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 1.252" (31.80mm)
Impedance: 15 mOhms
ESR (Equivalent Series Resistance): 23mOhm @ 100Hz
Lifetime @ Temp.: 10000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.992" Dia (76.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0085
Mfr: Vishay Beyschlag/Draloric/B
Ripple Current @ Low Frequency: 17.3 A @ 100 Hz
CAP ALUM 5600UF 20% 450V SCREW Product overview: MAL210257562E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210257562E3 can be used for catalog matching and distributor lookup.
5600 450V 76x146mm 85 10000h
CAP ALUM 5600UF 20% 450V SCREW
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL210257562E3-ND | 1181498-MAL210257562E3 | 58-MAL210257562E3 | 67M9818 | MAL210257562E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 5600UF 450V Capacitor | 5600 450V 76X146Mm 85 10000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |