Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210252102E3

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 144mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 144mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210252102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210252102E3-ND
Aluminum Electrolytic Capacitors MAL210252102E3-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 144mOhm @ 100Hz 10000 Hrs @ 85°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 144mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
1000 200V 35X80Mm 85 10000H Vishay - 67M9784 - Newark, An Avnet Company
Chicago, IL, United States
1000 200V 35X80Mm 85 10000H Vishay
67M9784
1000 200V 35X80Mm 85 10000H Vishay 67M9784
1000 200V 35x80mm 85 10000h

1000 200V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210252102E3-ND 67M9784
Product Name Aluminum Electrolytic Capacitors 1000 200V 35X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details