Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210243223E3

Description
22000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
22000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210243223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210243223E3-ND
Aluminum Electrolytic Capacitors MAL210243223E3-ND
22000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 10000 Hrs @ 85°C

22000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 7mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
22000 250V 90X146Mm 85 10000H Vishay - 68R3274 - Newark, An Avnet Company
Chicago, IL, United States
22000 250V 90X146Mm 85 10000H Vishay
68R3274
22000 250V 90X146Mm 85 10000H Vishay 68R3274
22000 250V 90x146mm 85 10000h

22000 250V 90x146mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL210243223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210243223E3
Capacitors - Aluminum Electrolytic Capacitors MAL210243223E3
CAP ALUM 22000UF 20% 250V SCREW

CAP ALUM 22000UF 20% 250V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL210243223E3-ND 68R3274 MAL210243223E3
Product Name Aluminum Electrolytic Capacitors 22000 250V 90X146Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713276 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details