Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210227681E3

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 159mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 159mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210227681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210227681E3-ND
Aluminum Electrolytic Capacitors MAL210227681E3-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 159mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 159mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210227681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210227681E3
Capacitors - Aluminum Electrolytic Capacitors MAL210227681E3
CAP ALUM 680UF 20% 450V SCREW

CAP ALUM 680UF 20% 450V SCREW

Supplier's Site
680 450V 50X80Mm 85 10000H Vishay - 67M9782 - Newark, An Avnet Company
Chicago, IL, United States
680 450V 50X80Mm 85 10000H Vishay
67M9782
680 450V 50X80Mm 85 10000H Vishay 67M9782
680 450V 50x80mm 85 10000h

680 450V 50x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL210227681E3-ND MAL210227681E3 67M9782
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 450V 50X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details