Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210218471E3

Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL210218471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL210218471E3-ND
Aluminum Electrolytic Capacitors MAL210218471E3-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 279mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
470 385V 35X80Mm 85 10000H Vishay - 67M9742 - Newark, An Avnet Company
Chicago, IL, United States
470 385V 35X80Mm 85 10000H Vishay
67M9742
470 385V 35X80Mm 85 10000H Vishay 67M9742
470 385V 35x80mm 85 10000h

470 385V 35x80mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL210218471E3-ND 67M9742
Product Name Aluminum Electrolytic Capacitors 470 385V 35X80Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C681T200AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details