Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210217222E3

Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4584PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4584PHBK-ND
Aluminum Electrolytic Capacitors 4584PHBK-ND
2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm 10000 Hrs @ 85°C

2200µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 55mOhm 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210217222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210217222E3
Capacitors - Aluminum Electrolytic Capacitors MAL210217222E3
CAP ALUM 2200UF 20% 450V SCREW

CAP ALUM 2200UF 20% 450V SCREW

Supplier's Site
Electrolytic Capacitor, Screw, 102 Phr-St Series, 2200 F, 20%, 450 V, 65 Mm, 0.055 Ohm Rohs Compliant Vishay - 40Y2491 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 2200 F, 20%, 450 V, 65 Mm, 0.055 Ohm Rohs Compliant Vishay
40Y2491
Electrolytic Capacitor, Screw, 102 Phr-St Series, 2200 F, 20%, 450 V, 65 Mm, 0.055 Ohm Rohs Compliant Vishay 40Y2491
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 2200 F, 20%, 450 V, 65 mm, 0.055 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 2200 F, 20%, 450 V, 65 mm, 0.055 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4584PHBK-ND MAL210217222E3 40Y2491
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 2200 F, 20%, 450 V, 65 Mm, 0.055 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details