Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210217152E3

Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 81mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 81mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4583PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4583PHBK-ND
Aluminum Electrolytic Capacitors 4583PHBK-ND
1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 81mOhm 10000 Hrs @ 85°C

1500µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 81mOhm 10000 Hrs @ 85°C

Buy Now Datasheet
1500 450V 50X105Mm 85 10000H Vishay - 67M9730 - Newark, An Avnet Company
Chicago, IL, United States
1500 450V 50X105Mm 85 10000H Vishay
67M9730
1500 450V 50X105Mm 85 10000H Vishay 67M9730
1500 450V 50x105mm 85 10000h

1500 450V 50x105mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4583PHBK-ND 67M9730
Product Name Aluminum Electrolytic Capacitors 1500 450V 50X105Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701218 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details