CAP ALUM 1000UF 20% 450V SCREW Product overview: MAL210217102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210217102E3 can be used for catalog matching and distributor lookup.
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 118mOhm 10000 Hrs @ 85°C
Manufacturer: Vishay BC Components
Win Source Part Number: 759950-MAL210217102E
Series: 102 PHR-ST
Packaging: Bulk
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Screw Terminals
Voltage Rating: 450V
Applications: General
Mounting: Chassis Mount
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.874" (22.20mm)
Impedance: 75 mOhm
ESR (Equivalent Series Resistance): 118 mOhm
Lifetime @ Temp.: 10000 Hrs @ 85°C
Family Name: 102 PHR-ST
Categories: Capacitors
Dimension: 1.969" Dia (50.00mm)
Ripple Current - High Frequency: 8.55A @ 10kHz
Height - Seated (Maximum): 3.299" (83.80mm)
Alternative Parts (Cross-Reference): ALS30R102KF450; ALS30G102KF450; ALS30M102KF450;
Introduction Date: July 02, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
1000 450V 50x80mm 85 10000h
CAP ALUM 1000UF 20% 450V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL210217102E3 | 4582PHBK-ND | 759950-MAL210217102E3 | 67M9729 | MAL210217102E3 |
| Product Name | 1000UF 450V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL210217102E3 | 1000 450V 50X80Mm 85 10000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |