Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL210216332E3

Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4580PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4580PHBK-ND
Aluminum Electrolytic Capacitors 4580PHBK-ND
3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm 10000 Hrs @ 85°C

3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 40mOhm 10000 Hrs @ 85°C

Buy Now Datasheet
Electrolytic Capacitor, Screw, 102 Phr-St Series, 3300 F, 20%, 400 V, 65 Mm, 0.04 Ohm Rohs Compliant Vishay - 99W8880 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Screw, 102 Phr-St Series, 3300 F, 20%, 400 V, 65 Mm, 0.04 Ohm Rohs Compliant Vishay
99W8880
Electrolytic Capacitor, Screw, 102 Phr-St Series, 3300 F, 20%, 400 V, 65 Mm, 0.04 Ohm Rohs Compliant Vishay 99W8880
Electrolytic Capacitor, Screw, 102 PHR-ST Series, 3300 F, 20%, 400 V, 65 mm, 0.04 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Screw, 102 PHR-ST Series, 3300 F, 20%, 400 V, 65 mm, 0.04 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210216332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210216332E3
Capacitors - Aluminum Electrolytic Capacitors MAL210216332E3
CAP ALUM 3300UF 20% 400V SCREW

CAP ALUM 3300UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4580PHBK-ND 99W8880 MAL210216332E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Screw, 102 Phr-St Series, 3300 F, 20%, 400 V, 65 Mm, 0.04 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details