CAP ALUM 1000UF 20% 400V SCREW Product overview: MAL210216102E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL210216102E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068335-MAL210216102
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 102 PHR-ST
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 3.150" (80.00mm)
Standard Package: 25
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.874" (22.20mm)
Impedance: 86 mOhms
ESR (Equivalent Series Resistance): 128mOhm
Lifetime @ Temp.: 10000 Hrs @ 85°C
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.969" Dia (50.00mm)
Alternative Parts (Cross-Reference): LNX2W102MSEF; 450LSG1000MNB51X98; 550C102T400BJ2B; LNU2H102MSEF; LNT2G102MSEF; DCMC102T450BB2B;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0055
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4339PHBK
Ripple Current @ High Frequency: 8.55 A @ 10 kHz
1000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 128mOhm 10000 Hrs @ 85°C
CAP ALUM 1000UF 20% 400V SCREW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL210216102E3 | 1068335-MAL210216102E3 | 4339PHBK-ND | MAL210216102E3 |
| Product Name | 1000UF 400V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |