Vishay Precision Group Aluminum Electrolytic Capacitors MAL210213472E3

Description
4700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4338PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4338PHBK-ND
Aluminum Electrolytic Capacitors 4338PHBK-ND
4700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm 10000 Hrs @ 85°C

4700µF 250V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 29mOhm 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL210213472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL210213472E3
Capacitors - Aluminum Electrolytic Capacitors MAL210213472E3
CAP ALUM 4700UF 20% 250V SCREW

CAP ALUM 4700UF 20% 250V SCREW

Supplier's Site
Cap, 4700Μf, 250V, Alu Elec, Screw; Capacitance Vishay - 14AC4369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Μf, 250V, Alu Elec, Screw; Capacitance Vishay
14AC4369
Cap, 4700Μf, 250V, Alu Elec, Screw; Capacitance Vishay 14AC4369
CAP, 4700µF, 250V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:250V; Product Range:102 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

CAP, 4700µF, 250V, ALU ELEC, SCREW; Capacitance:4700µF; Voltage Rating:250V; Product Range:102 PHR-ST Series; Lifetime @ Temperature:10000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:65mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4338PHBK-ND MAL210213472E3 14AC4369
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 4700Μf, 250V, Alu Elec, Screw; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details